Amphenol Industrial Circular Connector Assemblies MS3102A20-29S

Description
ER 17C 17#16 SKT RECP
Request a Quote Datasheet
Description
ER 17C 17#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102A20-29S - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 SKT RECP

ER 17C 17#16 SKT RECP

Buy Now
Circular Connector Assemblies - 339-MS3102A20-29S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3102A20-29S-ND
Circular Connector Assemblies 339-MS3102A20-29S-ND
17 Position Circular Connector Receptacle, Female Sockets Solder Cup

17 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A20-29S
MIL Spec Connector - MIL-DTL 5015, I MS3102A20-29S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A20-29S
MIL Spec Connector - MIL-DTL 5015, I MS3102A20-29S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3102A20-29S
MIL Spec Connector - MIL-DTL 5015, I MS3102A20-29S
MIL-5015 MS/AC THREADED

MIL-5015 MS/AC THREADED

Buy Now
Circular Connector, Receptacle, Size 20 17 Position, Box; Military Specification Amphenol Industrial - 05H9383 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20 17 Position, Box; Military Specification Amphenol Industrial
05H9383
Circular Connector, Receptacle, Size 20 17 Position, Box; Military Specification Amphenol Industrial 05H9383
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20 17 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20 17 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site
Fort Worth, TX, USA
connector,box receptacle,class a,size 20,17 #16 solder socket contact,olive drab
70010017
connector,box receptacle,class a,size 20,17 #16 solder socket contact,olive drab 70010017
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. \fi0 Solid Shell-for general, non-environmental applications.\fi0 Not threaded for a strain relief cable clamp.

Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order. Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102A20-29S 339-MS3102A20-29S-ND MS3102A20-29S 05H9383 70010017
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 20 17 Position, Box; Military Specification Amphenol Industrial connector,box receptacle,class a,size 20,17 #16 solder socket contact,olive drab
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Mounting Panel Mount Flanged
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products