Amphenol Industrial Circular Connector, Receptacle, Size 20, 17 Position, Box; Military Specification Amphenol Industrial MS3102A20-29S-639

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 17 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 17 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 20, 17 Position, Box; Military Specification Amphenol Industrial - 96J7796 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 17 Position, Box; Military Specification Amphenol Industrial
96J7796
Circular Connector, Receptacle, Size 20, 17 Position, Box; Military Specification Amphenol Industrial 96J7796
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 17 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 17 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J7796
Product Name Circular Connector, Receptacle, Size 20, 17 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Plug, Adapter - 9488 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details