Amphenol Industrial Circular Connector, Receptacle, Size 20, 9 Position, Box; Military Specification Amphenol Industrial MS3102A20-16P-RES

Description
ER 9C 7#16 2#2 PIN RECP BOX
Request a Quote
Description
ER 9C 7#16 2#2 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3102A20-16P-RES - PEI-Genesis
Philadelphia, PA, United States
ER 9C 7#16 2#2 PIN RECP BOX

ER 9C 7#16 2#2 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 20, 9 Position, Box; Military Specification Amphenol Industrial - 96J7759 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 9 Position, Box; Military Specification Amphenol Industrial
96J7759
Circular Connector, Receptacle, Size 20, 9 Position, Box; Military Specification Amphenol Industrial 96J7759
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 9 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 9 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3102A20-16P-RES 96J7759
Product Name Circular Connector, Receptacle, Size 20, 9 Position, Box; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-02201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Din Rail, Channel - 2946-2002-1911/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers