Amphenol Industrial Circular Connector, Receptacle, Size 18, 3 Position, Box; Military Specification Amphenol Industrial MS3102A18-5PW

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 3 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Insert Rotation:WRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 3 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Insert Rotation:WRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 18, 3 Position, Box; Military Specification Amphenol Industrial - 96J7745 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 3 Position, Box; Military Specification Amphenol Industrial
96J7745
Circular Connector, Receptacle, Size 18, 3 Position, Box; Military Specification Amphenol Industrial 96J7745
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 3 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Insert Rotation:WRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 3 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Insert Rotation:WRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J7745
Product Name Circular Connector, Receptacle, Size 18, 3 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.030″ Pin Plug, Adapter - 9338 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details
BNC (F) St. Connector for RG59 Cable - ET-BFS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details