CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
5 Position Circular Connector Receptacle, Male Pins Solder Cup
ER 5C 5#12 PIN RECP BOX
Amphenol Industrial MS3102A18-11P
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.
CIRCULAR CONN, RCPT, SIZE 18, 5POS, BOX; Military Specification:MIL-DT
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102A18-11P | 339-MS3102A18-11P-ND | Amphenol MS3102A18-11P | 2005365 | 70010008 | 09J9064 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Mil Spec Circular Connectors | connector,box receptacle,class a,size 18,5 #12 solder pin contact,olive drab | Circular Conn, Rcpt, Size 18, 5Pos, Box; Military Specification Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | Box mount | Flanged | |||
| Gender | Female / Jack | Male / Plug; Female / Jack | ||||
| Geometry | Straight; Straight | Straight | ||||
| Coupling | Bayonet | Threaded | Threaded |