CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
4 Position Circular Connector Receptacle, Male Pins Solder Cup
ER 4C 4#12 PIN RECP
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, BOX; Military Specification:MIL-DT
| Powell Electronics, Inc. | DigiKey | PEI-Genesis | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102A18-10P | 339-MS3102A18-10P-ND | Amphenol MS3102A18-10P | 70010006 | 09J9063 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | connector,box receptacle,class a,size 18,4 #12 solder pin contact,olive drab | Circular Connector, Receptacle, Size 18, 4 Position, Box; Military Specification Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | Flanged | |||
| Gender | Female / Jack | ||||
| Geometry | Straight | ||||
| Termination | Solder |