Amphenol Industrial Circular Connector Plug, Size 36, 6 Position, Cable; Military Specification Amphenol Industrial MS3101R36-6S

Description
CIRCULAR CONNECTOR PLUG, SIZE 36, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 36, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 36, 6 Position, Cable; Military Specification Amphenol Industrial - 96J7577 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 36, 6 Position, Cable; Military Specification Amphenol Industrial
96J7577
Circular Connector Plug, Size 36, 6 Position, Cable; Military Specification Amphenol Industrial 96J7577
CIRCULAR CONNECTOR PLUG, SIZE 36, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 36, 6 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J7577
Product Name Circular Connector Plug, Size 36, 6 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products