Amphenol Industrial Circular Connector Plug, Size 32, 8 Position, Cable; Military Specification Amphenol Industrial MS3101R32-15SX

Description
CIRCULAR CONNECTOR PLUG, SIZE 32, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Insert Rotation:XRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 32, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Insert Rotation:XRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 32, 8 Position, Cable; Military Specification Amphenol Industrial - 96J7574 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 8 Position, Cable; Military Specification Amphenol Industrial
96J7574
Circular Connector Plug, Size 32, 8 Position, Cable; Military Specification Amphenol Industrial 96J7574
CIRCULAR CONNECTOR PLUG, SIZE 32, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Insert Rotation:XRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 8 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Insert Rotation:XRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J7574
Product Name Circular Connector Plug, Size 32, 8 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - 54774-2 - Heilind Electronics, Inc.
Specs
Connector Type Military Connector
View Details
2 suppliers