Amphenol Industrial Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial MS3101R14S-1S

Description
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial - 25K7162 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial
25K7162
Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial 25K7162
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K7162
Product Name Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
250V Electronic Connector - 436-1-206852-2 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
View Details
4 suppliers
PCB Connectors - NCS-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details