Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3101F28-15S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3101F28-15S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101F28-15S
MIL Spec Connector - MIL-DTL 5015, I MS3101F28-15S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3101F28-15S - PEI-Genesis
Philadelphia, PA, United States
ER 35C 35#16 SKT RECP LINE

ER 35C 35#16 SKT RECP LINE

Buy Now
Circular Connector Plug Size 28, 35 Position, Cable; Military Specification Amphenol Industrial - 33K9794 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 35 Position, Cable; Military Specification Amphenol Industrial
33K9794
Circular Connector Plug Size 28, 35 Position, Cable; Military Specification Amphenol Industrial 33K9794
CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 35 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3101F28-15S Amphenol MS3101F28-15S 33K9794
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 35 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details