Amphenol Industrial Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial MS3101F22-19PY

Description
ER 14C 14#16 PIN RECP
Request a Quote
Description
ER 14C 14#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3101F22-19PY - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN RECP

ER 14C 14#16 PIN RECP

Buy Now
Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial - 39M3752 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial
39M3752
Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial 39M3752
CIRCULAR CONNECTOR PLUG SIZE 22, 14 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 14 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Insert Rotation:Y RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3101F22-19PY 39M3752
Product Name Circular Connector Plug Size 22, 14 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Phono Input Jack - 849I - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22023-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Circular Connector Assemblies - 1-207825-2-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details