Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3101E36-9P

Description
5015 E Solder In-Line Recp. Pin Contacts
Request a Quote
Description
5015 E Solder In-Line Recp. Pin Contacts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3101E36-9P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3101E36-9P
Connectors Mil-Qualified, Circular Body, All MS3101E36-9P
5015 E Solder In-Line Recp. Pin Contacts

5015 E Solder In-Line Recp. Pin Contacts

Buy Now
Circular Connector Plug Size 36, 31 Position, Cable; Military Specification Amphenol Industrial - 96J7514 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 31 Position, Cable; Military Specification Amphenol Industrial
96J7514
Circular Connector Plug Size 36, 31 Position, Cable; Military Specification Amphenol Industrial 96J7514
CIRCULAR CONNECTOR PLUG SIZE 36, 31 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 31 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3101E36-9P 96J7514
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 36, 31 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details