Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3101E28-2S

Description
ER 14C 12#16 2#12 SKT RECP
Request a Quote
Description
ER 14C 12#16 2#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3101E28-2S - PEI-Genesis
Philadelphia, PA, United States
ER 14C 12#16 2#12 SKT RECP

ER 14C 12#16 2#12 SKT RECP

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3101E28-2S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101E28-2S
MIL Spec Connector - MIL-DTL 5015, I MS3101E28-2S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101E28-2S
MIL Spec Connector - MIL-DTL 5015, I MS3101E28-2S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial - 03M9192 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial
03M9192
Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial 03M9192
CIRCULAR CONNECTOR PLUG SIZE 28, 14 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 14 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3101E28-2S MS3101E28-2S 03M9192
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 14 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers