Amphenol Industrial Circular Connector Plug, Size 28, 9 Position, Cable; Military Specification Amphenol Industrial MS3101E28-1S

Description
ER 9C 6#12 3#8 SKT RECP
Request a Quote
Description
ER 9C 6#12 3#8 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3101E28-1S - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#12 3#8 SKT RECP

ER 9C 6#12 3#8 SKT RECP

Buy Now
Circular Connector Plug, Size 28, 9 Position, Cable; Military Specification Amphenol Industrial - 85K1207 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 9 Position, Cable; Military Specification Amphenol Industrial
85K1207
Circular Connector Plug, Size 28, 9 Position, Cable; Military Specification Amphenol Industrial 85K1207
CIRCULAR CONNECTOR PLUG, SIZE 28, 9 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 9 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3101E28-1S 85K1207
Product Name Circular Connector Plug, Size 28, 9 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details