Amphenol Corporation Er 4C 4#16 Pin Recp Rohs Compliant Amphenol Industrial MS3101E22-10PX

Description
ER 4C 4#16 PIN RECP
Request a Quote
Description
ER 4C 4#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3101E22-10PX - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16 PIN RECP

ER 4C 4#16 PIN RECP

Buy Now
Er 4C 4#16 Pin Recp Rohs Compliant Amphenol Industrial - 87T1518 - Newark, An Avnet Company
Chicago, IL, United States
Er 4C 4#16 Pin Recp Rohs Compliant Amphenol Industrial
87T1518
Er 4C 4#16 Pin Recp Rohs Compliant Amphenol Industrial 87T1518
ER 4C 4#16 PIN RECP ROHS COMPLIANT: NO

ER 4C 4#16 PIN RECP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3101E22-10PX 87T1518
Product Name Er 4C 4#16 Pin Recp Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details