Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3101E20-23P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3101E20-23P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101E20-23P
MIL Spec Connector - MIL-DTL 5015, I MS3101E20-23P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101E20-23P
MIL Spec Connector - MIL-DTL 5015, I MS3101E20-23P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3101E20-23P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#8 PIN RECP LINE

ER 2C 2#8 PIN RECP LINE

Buy Now
Circular Connector Plug, Size 20, 2 Position, Cable; Military Specification Amphenol Industrial - 96J7492 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 2 Position, Cable; Military Specification Amphenol Industrial
96J7492
Circular Connector Plug, Size 20, 2 Position, Cable; Military Specification Amphenol Industrial 96J7492
CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3101E20-23P Amphenol MS3101E20-23P 96J7492
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 20, 2 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details