Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3101E20-18P

Description
5015 E Solder In-Line Recp. Pin Contacts
Request a Quote
Description
5015 E Solder In-Line Recp. Pin Contacts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3101E20-18P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3101E20-18P
Connectors Mil-Qualified, Circular Body, All MS3101E20-18P
5015 E Solder In-Line Recp. Pin Contacts

5015 E Solder In-Line Recp. Pin Contacts

Buy Now
 - Amphenol MS3101E20-18P - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#16 3#12 PIN RECP LINE

ER 9C 6#16 3#12 PIN RECP LINE

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3101E20-18P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101E20-18P
MIL Spec Connector - MIL-DTL 5015, I MS3101E20-18P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101E20-18P
MIL Spec Connector - MIL-DTL 5015, I MS3101E20-18P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 20, 9 Position, Cable; Military Specification Amphenol Industrial - 96J7490 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 9 Position, Cable; Military Specification Amphenol Industrial
96J7490
Circular Connector Plug, Size 20, 9 Position, Cable; Military Specification Amphenol Industrial 96J7490
CIRCULAR CONNECTOR PLUG, SIZE 20, 9 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 9 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3101E20-18P Amphenol MS3101E20-18P MS3101E20-18P 96J7490
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 20, 9 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details