Amphenol Industrial Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial MS3101E18-20P

Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial - 31M2706 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial
31M2706
Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial 31M2706
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31M2706
Product Name Circular Connector Plug, Size 18, 5 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to Double Banana Plug, Adapter - 9225 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
MHF2 Female R/A Connector - ET-MHF2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers