Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3101E16-11P

Description
ER 2C 2#12 PIN RECP LINE
Request a Quote
Description
ER 2C 2#12 PIN RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3101E16-11P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 PIN RECP LINE

ER 2C 2#12 PIN RECP LINE

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101E16-11P
MIL Spec Connector - MIL-DTL 5015, I MS3101E16-11P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101E16-11P
MIL Spec Connector - MIL-DTL 5015, I MS3101E16-11P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 16, 2 Position, Cable; Military Specification Amphenol Industrial - 96J7483 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 2 Position, Cable; Military Specification Amphenol Industrial
96J7483
Circular Connector Plug, Size 16, 2 Position, Cable; Military Specification Amphenol Industrial 96J7483
CIRCULAR CONNECTOR PLUG, SIZE 16, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3101E16-11P MS3101E16-11P 96J7483
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 16, 2 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 026-6A03-KKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Wire to Board - 1920-32.058-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5377/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers