MIL Series Connector, 47 Contact(s), Aluminum Alloy, Female, Solder Terminal, Receptacle, Product overview: MS3101A36-7S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3101A36-7S can be used for catalog matching and distributor lookup.
Win Source Part Number: 1080357-MS3101A36-7S
Category: Connectors, Interconnects>Circul
Series: MIL-5015 Type
Number of Positions: 47
Color: Olive Drab
Features: Backshell
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 36-7
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): CA3102E36-7SB; MS3101A28-15S; MS3101A28-15P; MS3101A32-7S; MS3101R28-21P; CA3106E28-21SWMS3101
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: MS3101A367S,61168136
Base Product Number: MS3101A36
RoHS Status: RoHS non-compliant
Primary Material: Metal
ER 47C 40#16,7#12 SKT RECP
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR PLUG SIZE 36, 47 POSITION, CABLE; Military Specification:MIL-DT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-MS3101A36-7S | 1080357-MS3101A36-7S | Amphenol MS3101A36-7S | MS3101A36-7S | 96J7472 |
| Product Name | Electronic Connector | Connectors, Interconnects - Circular Connectors | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Plug Size 36, 47 Position, Cable; Military Specification Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector |