Amphenol Industrial Electronic Connector MS3101A32-13P

Description
ER 23C 18#16 5#12 PIN RECP
Request a Quote Datasheet
Description
ER 23C 18#16 5#12 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3101A32-13P - PEI-Genesis
Philadelphia, PA, United States
ER 23C 18#16 5#12 PIN RECP

ER 23C 18#16 5#12 PIN RECP

Buy Now
Singapore, Singapore
Electronic Connector
436-MS3101A32-13P
Electronic Connector 436-MS3101A32-13P
MIL Series Connector, 23 Contact(s), Aluminum Alloy, Male, Solder Terminal, Receptacle, Product overview: MS3101A32-13P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3101A32-13P can be used for catalog matching and distributor lookup.

MIL Series Connector, 23 Contact(s), Aluminum Alloy, Male, Solder Terminal, Receptacle, Product overview: MS3101A32-13P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3101A32-13P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3101A32-13P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3101A32-13P
Connectors Mil-Qualified, Circular Body, All MS3101A32-13P
5015 Solder In-Line Recp. Pin Contacts

5015 Solder In-Line Recp. Pin Contacts

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3101A32-13P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A32-13P
MIL Spec Connector - MIL-DTL 5015, I MS3101A32-13P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A32-13P
MIL Spec Connector - MIL-DTL 5015, I MS3101A32-13P
CONNECTOR

CONNECTOR

Buy Now
Connectors, Interconnects - Circular Connectors - 1078475-MS3101A32-13P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1078475-MS3101A32-13P
Connectors, Interconnects - Circular Connectors 1078475-MS3101A32-13P
Win Source Part Number: 1078475-MS3101A32-13 P Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-5015 Type Number of Positions: 23 Color: Olive Drab Features: Backshell Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Applications: Marine, Military Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 32-13 Contact Finish - Mating: Silver Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): MS3101R32-6P; PT01A-16-23S; PT01E-16-23S; PT01A-16-23P; KPT01P16-23S; KPT06A16-99SZMS3101A -32-13P; MS3101A3213P; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: U61-168132-13P,61168 13213P,61-168132-13P ,MS3101A3213P,AMS310 1A32-13P,MS3101A32-1 3P-ND Base Product Number: MS3101A32 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1078475-MS3101A32-13P
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-5015 Type
Number of Positions: 23
Color: Olive Drab
Features: Backshell
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 32-13
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): MS3101R32-6P; PT01A-16-23S; PT01E-16-23S; PT01A-16-23P; KPT01P16-23S; KPT06A16-99SZMS3101A-32-13P; MS3101A3213P;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: U61-168132-13P,6116813213P,61-168132-13P,MS3101A3213P,AMS3101A32-13P,MS3101A32-13P-ND
Base Product Number: MS3101A32
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 23, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial - 75X2091 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 23, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial
75X2091
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 23, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial 75X2091
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 23, Pin, Solder, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 23, Pin, Solder, Cable Mount RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 76J0536 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
76J0536
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 76J0536
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3101A32-13P 436-MS3101A32-13P MS3101A32-13P MS3101A32-13P 1078475-MS3101A32-13P 75X2091 76J0536
Product Name Electronic Connector Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Connectors, Interconnects - Circular Connectors Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 23, Pin, Solder, Cable Mount Rohs Compliant Amphenol Industrial Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products