Amphenol Industrial Circular Connector Plug, Size 28, 5 Position, Cable; Military Specification Amphenol Industrial MS3101A28-5S-RES

Description
CIRCULAR CONNECTOR PLUG, SIZE 28, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 28, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 28, 5 Position, Cable; Military Specification Amphenol Industrial - 31K4155 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 5 Position, Cable; Military Specification Amphenol Industrial
31K4155
Circular Connector Plug, Size 28, 5 Position, Cable; Military Specification Amphenol Industrial 31K4155
CIRCULAR CONNECTOR PLUG, SIZE 28, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K4155
Product Name Circular Connector Plug, Size 28, 5 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products