Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3101A28-16PX

Description
5015 Solder In-Line Recp. Pin Contacts
Request a Quote
Description
5015 Solder In-Line Recp. Pin Contacts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3101A28-16PX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3101A28-16PX
Connectors Mil-Qualified, Circular Body, All MS3101A28-16PX
5015 Solder In-Line Recp. Pin Contacts

5015 Solder In-Line Recp. Pin Contacts

Buy Now
Circular Connector Plug Size 28, 20 Position, Cable; Military Specification Amphenol Industrial - 96J7430 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 20 Position, Cable; Military Specification Amphenol Industrial
96J7430
Circular Connector Plug Size 28, 20 Position, Cable; Military Specification Amphenol Industrial 96J7430
CIRCULAR CONNECTOR PLUG SIZE 28, 20 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 20 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Insert Rotation:X RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3101A28-16PX 96J7430
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug Size 28, 20 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - CAB.M19.GLA.C92GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
2 suppliers