Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3101A24-22P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A24-22P
MIL Spec Connector - MIL-DTL 5015, I MS3101A24-22P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A24-22P
MIL Spec Connector - MIL-DTL 5015, I MS3101A24-22P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 4C 4#8 PIN RECP

ER 4C 4#8 PIN RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3101A24-22P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3101A24-22P
Connectors Mil-Qualified, Circular Body, All MS3101A24-22P
5015 Solder In-Line Recp. Pin Contacts

5015 Solder In-Line Recp. Pin Contacts

Buy Now
 - Amphenol MS3101A24-22P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN RECP

ER 4C 4#8 PIN RECP

Buy Now
Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Amphenol Industrial - 96J7399 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Amphenol Industrial
96J7399
Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Amphenol Industrial 96J7399
CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Con Circ Cble Recp 04Ct Pin Rohs Compliant Amphenol Industrial - 75X2045 - Newark, An Avnet Company
Chicago, IL, United States
Con Circ Cble Recp 04Ct Pin Rohs Compliant Amphenol Industrial
75X2045
Con Circ Cble Recp 04Ct Pin Rohs Compliant Amphenol Industrial 75X2045
CON CIRC CBLE RECP 04CT PIN ROHS COMPLIANT: NO

CON CIRC CBLE RECP 04CT PIN ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3101A24-22P MS3101A24-22P MS3101A24-22P Amphenol MS3101A24-22P 96J7399 75X2045
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Connector Plug, Size 24, 4 Position, Cable; Military Specification Amphenol Industrial Con Circ Cble Recp 04Ct Pin Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details