Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3101A18-8P-RES

Description
ER 8C 7#16 1#12 PIN RECP LINE
Request a Quote
Description
ER 8C 7#16 1#12 PIN RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3101A18-8P-RES - PEI-Genesis
Philadelphia, PA, United States
ER 8C 7#16 1#12 PIN RECP LINE

ER 8C 7#16 1#12 PIN RECP LINE

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A18-8P-RES
MIL Spec Connector - MIL-DTL 5015, I MS3101A18-8P-RES
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 18, 8 Position, Cable; Military Specification Amphenol Industrial - 96J7318 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 8 Position, Cable; Military Specification Amphenol Industrial
96J7318
Circular Connector Plug, Size 18, 8 Position, Cable; Military Specification Amphenol Industrial 96J7318
CIRCULAR CONNECTOR PLUG, SIZE 18, 8 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 8 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3101A18-8P-RES MS3101A18-8P-RES 96J7318
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 18, 8 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details