Amphenol Industrial Circular Connector Plug, Size 16, 2 Position, Cable; Military Specification Amphenol Industrial MS3101A16-11S-RES

Description
ER 2C 2#12 SKT RECP LINE
Request a Quote
Description
ER 2C 2#12 SKT RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3101A16-11S-RES - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 SKT RECP LINE

ER 2C 2#12 SKT RECP LINE

Buy Now
Circular Connector Plug, Size 16, 2 Position, Cable; Military Specification Amphenol Industrial - 96J7266 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 2 Position, Cable; Military Specification Amphenol Industrial
96J7266
Circular Connector Plug, Size 16, 2 Position, Cable; Military Specification Amphenol Industrial 96J7266
CIRCULAR CONNECTOR PLUG, SIZE 16, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3101A16-11S-RES 96J7266
Product Name Circular Connector Plug, Size 16, 2 Position, Cable; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details