Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3101A12-5S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3101A12-5S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A12-5S
MIL Spec Connector - MIL-DTL 5015, I MS3101A12-5S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A12-5S
MIL Spec Connector - MIL-DTL 5015, I MS3101A12-5S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 12, 1 Position, Cable; Military Specification Amphenol Industrial - 96J7228 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 1 Position, Cable; Military Specification Amphenol Industrial
96J7228
Circular Connector Plug, Size 12, 1 Position, Cable; Military Specification Amphenol Industrial 96J7228
CIRCULAR CONNECTOR PLUG, SIZE 12, 1 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 1 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3101A12-5S 96J7228
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 12, 1 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-30.356-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-3233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers