Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100R36-9P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100R36-9P
MIL Spec Connector - MIL-DTL 5015, I MS3100R36-9P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 36, 31 Position, Wall; Military Specification Amphenol Industrial - 96J7225 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 36, 31 Position, Wall; Military Specification Amphenol Industrial
96J7225
Circular Connector Receptacle, Size 36, 31 Position, Wall; Military Specification Amphenol Industrial 96J7225
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 31 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 31 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3100R36-9P 96J7225
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 36, 31 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details