Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100R32-7S

Description
ER 35C 28#16 7#12 SKT RECP WAL
Request a Quote
Description
ER 35C 28#16 7#12 SKT RECP WAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100R32-7S - PEI-Genesis
Philadelphia, PA, United States
ER 35C 28#16 7#12 SKT RECP WAL

ER 35C 28#16 7#12 SKT RECP WAL

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100R32-7S
MIL Spec Connector - MIL-DTL 5015, I MS3100R32-7S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 32, 35 Position, Wall; Military Specification Amphenol Industrial - 96J7223 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 35 Position, Wall; Military Specification Amphenol Industrial
96J7223
Circular Connector Receptacle, Size 32, 35 Position, Wall; Military Specification Amphenol Industrial 96J7223
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 35 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 35 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100R32-7S MS3100R32-7S 96J7223
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 32, 35 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BergStik ® - 10027011-115HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNM08-S3SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1981/1000-414-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details