Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100R28-21S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3100R28-21S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100R28-21S
MIL Spec Connector - MIL-DTL 5015, I MS3100R28-21S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 28, 37 Position, Wall; Military Specification Amphenol Industrial - 96J7218 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 37 Position, Wall; Military Specification Amphenol Industrial
96J7218
Circular Connector Receptacle, Size 28, 37 Position, Wall; Military Specification Amphenol Industrial 96J7218
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 37 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 37 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3100R28-21S 96J7218
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 28, 37 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-6431-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers
Quad Connector, BNC - 190056 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Din Rail, Channel - 2946-2002-2233/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers