Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100R20-27P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3100R20-27P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100R20-27P
MIL Spec Connector - MIL-DTL 5015, I MS3100R20-27P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 20, 14 Position, Wall; Military Specification Amphenol Industrial - 25K7029 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 14 Position, Wall; Military Specification Amphenol Industrial
25K7029
Circular Connector Receptacle, Size 20, 14 Position, Wall; Military Specification Amphenol Industrial 25K7029
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 14 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 14 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3100R20-27P 25K7029
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 20, 14 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details