Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100R16S-8P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100R16S-8P
MIL Spec Connector - MIL-DTL 5015, I MS3100R16S-8P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 16S, 5 Position, Wall; Military Specification Amphenol Industrial - 96J7201 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16S, 5 Position, Wall; Military Specification Amphenol Industrial
96J7201
Circular Connector Receptacle, Size 16S, 5 Position, Wall; Military Specification Amphenol Industrial 96J7201
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 5 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 5 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3100R16S-8P 96J7201
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 16S, 5 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers