Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100R16S-1S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100R16S-1S
MIL Spec Connector - MIL-DTL 5015, I MS3100R16S-1S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 16S, 7Pos, Wall; Military Specification Amphenol Industrial - 09J9059 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 16S, 7Pos, Wall; Military Specification Amphenol Industrial
09J9059
Circular Connector Rcpt, Size 16S, 7Pos, Wall; Military Specification Amphenol Industrial 09J9059
CIRCULAR CONNECTOR RCPT, SIZE 16S, 7POS, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 16S, 7POS, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Ms/standard Cylindrical Mil-C-5015 Series 3100R Lightweight Environmental Resisting Wall Mount Receptacles, Straight Body Style, Solder Termination, 16S Shell Size, 16S-1 Insert Arrangement, Recept... - 96J7200 - Newark, An Avnet Company
Chicago, IL, United States
Ms/standard Cylindrical Mil-C-5015 Series 3100R Lightweight Environmental Resisting Wall Mount Receptacles, Straight Body Style, Solder Termination, 16S Shell Size, 16S-1 Insert Arrangement, Recept...
96J7200
Ms/standard Cylindrical Mil-C-5015 Series 3100R Lightweight Environmental Resisting Wall Mount Receptacles, Straight Body Style, Solder Termination, 16S Shell Size, 16S-1 Insert Arrangement, Recept... 96J7200
MS/STANDARD CYLINDRICAL MIL-C-5015 SERIES 3100R LIGHTWEIGHT ENVIRONMENTAL RESISTING WALL MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 16S SHELL SIZE, 16S-1 INSERT ARRANGEMENT, RECEPTACLE GENDER, 7 CONTACTS ROHS COMPLIANT: NO

MS/STANDARD CYLINDRICAL MIL-C-5015 SERIES 3100R LIGHTWEIGHT ENVIRONMENTAL RESISTING WALL MOUNT RECEPTACLES, STRAIGHT BODY STYLE, SOLDER TERMINATION, 16S SHELL SIZE, 16S-1 INSERT ARRANGEMENT, RECEPTACLE GENDER, 7 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3100R16S-1S 09J9059 96J7200
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Rcpt, Size 16S, 7Pos, Wall; Military Specification Amphenol Industrial Ms/standard Cylindrical Mil-C-5015 Series 3100R Lightweight Environmental Resisting Wall Mount Receptacles, Straight Body Style, Solder Termination, 16S Shell Size, 16S-1 Insert Arrangement, Recept...
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data