Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100R14S-6P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100R14S-6P
MIL Spec Connector - MIL-DTL 5015, I MS3100R14S-6P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 14S, 6 Position, Wall; Military Specification Amphenol Industrial - 96J7197 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14S, 6 Position, Wall; Military Specification Amphenol Industrial
96J7197
Circular Connector Receptacle, Size 14S, 6 Position, Wall; Military Specification Amphenol Industrial 96J7197
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 6 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 6 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3100R14S-6P 96J7197
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 14S, 6 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NAL1L1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details