Amphenol Industrial Circular Connector Receptacle, Size 14S, 4 Position, Wall; Military Specification Amphenol Industrial MS3100R14S-2SX

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 4 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 4 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 14S, 4 Position, Wall; Military Specification Amphenol Industrial - 22M1350 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14S, 4 Position, Wall; Military Specification Amphenol Industrial
22M1350
Circular Connector Receptacle, Size 14S, 4 Position, Wall; Military Specification Amphenol Industrial 22M1350
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 4 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 4 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22M1350
Product Name Circular Connector Receptacle, Size 14S, 4 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug, solder terminal, DIN Plug/Socket - 4850.1410 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers