Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100F40-9P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100F40-9P
MIL Spec Connector - MIL-DTL 5015, I MS3100F40-9P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 40, 47 Position, Wall; Military Specification Amphenol Industrial - 79K8232 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 40, 47 Position, Wall; Military Specification Amphenol Industrial
79K8232
Circular Connector Receptacle, Size 40, 47 Position, Wall; Military Specification Amphenol Industrial 79K8232
CIRCULAR CONNECTOR RECEPTACLE, SIZE 40, 47 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 40, 47 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:47Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3100F40-9P 79K8232
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 40, 47 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details