Amphenol Industrial Circular Connector, Receptacle, Size 36, 4 Position, Wall; Military Specification Amphenol Industrial MS3100F36-5SY

Description
ER 4C 4#0 SKT RECP WALL
Request a Quote
Description
ER 4C 4#0 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100F36-5SY - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#0 SKT RECP WALL

ER 4C 4#0 SKT RECP WALL

Buy Now
Circular Connector, Receptacle, Size 36, 4 Position, Wall; Military Specification Amphenol Industrial - 92H6214 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 36, 4 Position, Wall; Military Specification Amphenol Industrial
92H6214
Circular Connector, Receptacle, Size 36, 4 Position, Wall; Military Specification Amphenol Industrial 92H6214
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 36, 4 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100F36-5SY 92H6214
Product Name Circular Connector, Receptacle, Size 36, 4 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1674-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers