Amphenol Industrial Circular Connector Receptacle, Size 32, 25 Position, Wall; Military Specification Amphenol Industrial MS3100F32-25S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 25 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 25 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 32, 25 Position, Wall; Military Specification Amphenol Industrial - 56K9783 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 25 Position, Wall; Military Specification Amphenol Industrial
56K9783
Circular Connector Receptacle, Size 32, 25 Position, Wall; Military Specification Amphenol Industrial 56K9783
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 25 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 25 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K9783
Product Name Circular Connector Receptacle, Size 32, 25 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products