Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100F28-9P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100F28-9P
MIL Spec Connector - MIL-DTL 5015, I MS3100F28-9P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 28, 12 Position, Wall; Military Specification Amphenol Industrial - 79K8231 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 12 Position, Wall; Military Specification Amphenol Industrial
79K8231
Circular Connector Receptacle, Size 28, 12 Position, Wall; Military Specification Amphenol Industrial 79K8231
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 12 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 12 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3100F28-9P 79K8231
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 28, 12 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-Z500W-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers