Amphenol Industrial Circular Connector, Receptacle, Size 28, 3 Position, Wall; Military Specification Amphenol Industrial MS3100F28-6SW

Description
ER 3C 3#4 SKT RECP
Request a Quote
Description
ER 3C 3#4 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100F28-6SW - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#4 SKT RECP

ER 3C 3#4 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 28, 3 Position, Wall; Military Specification Amphenol Industrial - 71K7469 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 3 Position, Wall; Military Specification Amphenol Industrial
71K7469
Circular Connector, Receptacle, Size 28, 3 Position, Wall; Military Specification Amphenol Industrial 71K7469
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 3 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 3 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100F28-6SW 71K7469
Product Name Circular Connector, Receptacle, Size 28, 3 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details