Amphenol Industrial Circular Connector, Receptacle, Size 28, 9 Position, Wall; Military Specification Amphenol Industrial MS3100F28-1S

Description
ER 9C 6#12 3#8 SKT RECP WALL
Request a Quote
Description
ER 9C 6#12 3#8 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100F28-1S - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#12 3#8 SKT RECP WALL

ER 9C 6#12 3#8 SKT RECP WALL

Buy Now
Circular Connector, Receptacle, Size 28, 9 Position, Wall; Military Specification Amphenol Industrial - 33K9767 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 9 Position, Wall; Military Specification Amphenol Industrial
33K9767
Circular Connector, Receptacle, Size 28, 9 Position, Wall; Military Specification Amphenol Industrial 33K9767
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 9 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 9 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100F28-1S 33K9767
Product Name Circular Connector, Receptacle, Size 28, 9 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details