Amphenol Industrial Circular Connector, Receptacle, Size 22, 4 Position, Wall; Military Specification Amphenol Industrial MS3100F22-22SX

Description
ER 4C 4#8 SKT RECP
Request a Quote
Description
ER 4C 4#8 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100F22-22SX - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 SKT RECP

ER 4C 4#8 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 22, 4 Position, Wall; Military Specification Amphenol Industrial - 40M1005 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 4 Position, Wall; Military Specification Amphenol Industrial
40M1005
Circular Connector, Receptacle, Size 22, 4 Position, Wall; Military Specification Amphenol Industrial 40M1005
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 4 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 4 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100F22-22SX 40M1005
Product Name Circular Connector, Receptacle, Size 22, 4 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 860 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
Micro SSO Series Strip Connectors - Dual Row Offset Flex Tail - Type FF -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details