Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100F22-22P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - MS3100F22-22P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100F22-22P
MIL Spec Connector - MIL-DTL 5015, I MS3100F22-22P
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3100F22-22P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3100F22-22P
Connectors Mil-Qualified, Circular Body, All MS3100F22-22P
5015 F SOLDER WALL MT RECP PIN CONTACTS

5015 F SOLDER WALL MT RECP PIN CONTACTS

Buy Now
 - Amphenol MS3100F22-22P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN RECP WALL

ER 4C 4#8 PIN RECP WALL

Buy Now
Circular Connector, Receptacle, Size 22, 4 Position, Wall; Military Specification Amphenol Industrial - 48K2614 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 4 Position, Wall; Military Specification Amphenol Industrial
48K2614
Circular Connector, Receptacle, Size 22, 4 Position, Wall; Military Specification Amphenol Industrial 48K2614
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 4 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 4 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3100F22-22P MS3100F22-22P Amphenol MS3100F22-22P 48K2614
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Connector, Receptacle, Size 22, 4 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEG.1B.306.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
3 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details