Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100F18-9S

Description
ER 7C 5#16 2#12 SKT RECP WALL
Request a Quote
Description
ER 7C 5#16 2#12 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100F18-9S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 5#16 2#12 SKT RECP WALL

ER 7C 5#16 2#12 SKT RECP WALL

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100F18-9S
MIL Spec Connector - MIL-DTL 5015, I MS3100F18-9S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 18, 7 Position, Wall; Military Specification Amphenol Industrial - 25K7000 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 7 Position, Wall; Military Specification Amphenol Industrial
25K7000
Circular Connector, Receptacle, Size 18, 7 Position, Wall; Military Specification Amphenol Industrial 25K7000
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 7 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 7 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100F18-9S MS3100F18-9S 25K7000
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 18, 7 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details