Amphenol Industrial Circular Connector, Receptacle, Size 18, 5 Position, Wall; Military Specification Amphenol Industrial MS3100F18-11SX

Description
ER 5C 5#12 SKT RECP
Request a Quote
Description
ER 5C 5#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100F18-11SX - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#12 SKT RECP

ER 5C 5#12 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 18, 5 Position, Wall; Military Specification Amphenol Industrial - 40M0997 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 5 Position, Wall; Military Specification Amphenol Industrial
40M0997
Circular Connector, Receptacle, Size 18, 5 Position, Wall; Military Specification Amphenol Industrial 40M0997
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 5 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 5 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100F18-11SX 40M0997
Product Name Circular Connector, Receptacle, Size 18, 5 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
Nano Circular Connectors - A79107-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Circular Connector Assemblies - 1-207303-1-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details