Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100F16S-4P

Description
ER 2C 2#16S PIN RECP WALL
Request a Quote
Description
ER 2C 2#16S PIN RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100F16S-4P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN RECP WALL

ER 2C 2#16S PIN RECP WALL

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100F16S-4P
MIL Spec Connector - MIL-DTL 5015, I MS3100F16S-4P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 16S, 2 Position, Wall; Military Specification Amphenol Industrial - 96J7170 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16S, 2 Position, Wall; Military Specification Amphenol Industrial
96J7170
Circular Connector Receptacle, Size 16S, 2 Position, Wall; Military Specification Amphenol Industrial 96J7170
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 2 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16S, 2 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100F16S-4P MS3100F16S-4P 96J7170
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 16S, 2 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190312 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details