Amphenol Industrial Circular Connector, Receptacle, Size 16, 1 Position, Wall; Military Specification Amphenol Industrial MS3100F16-12S

Description
ER 1C 1#4 SKT RECP WALL
Request a Quote
Description
ER 1C 1#4 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100F16-12S - PEI-Genesis
Philadelphia, PA, United States
ER 1C 1#4 SKT RECP WALL

ER 1C 1#4 SKT RECP WALL

Buy Now
Circular Connector, Receptacle, Size 16, 1 Position, Wall; Military Specification Amphenol Industrial - 96J7168 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 1 Position, Wall; Military Specification Amphenol Industrial
96J7168
Circular Connector, Receptacle, Size 16, 1 Position, Wall; Military Specification Amphenol Industrial 96J7168
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 1 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 1 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100F16-12S 96J7168
Product Name Circular Connector, Receptacle, Size 16, 1 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NA2N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details