Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100F14S-6S

Description
ER 6C 6#16 SKT RECP WALL
Request a Quote
Description
ER 6C 6#16 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100F14S-6S - PEI-Genesis
Philadelphia, PA, United States
ER 6C 6#16 SKT RECP WALL

ER 6C 6#16 SKT RECP WALL

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100F14S-6S
MIL Spec Connector - MIL-DTL 5015, I MS3100F14S-6S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 14S, 6 Position, Wall; Military Specification Amphenol Industrial - 63K5746 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14S, 6 Position, Wall; Military Specification Amphenol Industrial
63K5746
Circular Connector Receptacle, Size 14S, 6 Position, Wall; Military Specification Amphenol Industrial 63K5746
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 6 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14S, 6 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100F14S-6S MS3100F14S-6S 63K5746
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 14S, 6 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details