Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100E40-56S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E40-56S
MIL Spec Connector - MIL-DTL 5015, I MS3100E40-56S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E40-56S
MIL Spec Connector - MIL-DTL 5015, I MS3100E40-56S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 40, 85 Position, Wall; Military Specification Amphenol Industrial - 79K8229 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 40, 85 Position, Wall; Military Specification Amphenol Industrial
79K8229
Circular Connector Receptacle, Size 40, 85 Position, Wall; Military Specification Amphenol Industrial 79K8229
CIRCULAR CONNECTOR RECEPTACLE, SIZE 40, 85 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 40, 85 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3100E40-56S 79K8229
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 40, 85 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details