Amphenol Industrial Circular Connector Receptacle, Size 32, 30 Position, Wall; Military Specification Amphenol Industrial MS3100E32-8PY

Description
ER 30C 24#16 6#12 PIN RECP WAL
Request a Quote
Description
ER 30C 24#16 6#12 PIN RECP WAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100E32-8PY - PEI-Genesis
Philadelphia, PA, United States
ER 30C 24#16 6#12 PIN RECP WAL

ER 30C 24#16 6#12 PIN RECP WAL

Buy Now
Circular Connector Receptacle, Size 32, 30 Position, Wall; Military Specification Amphenol Industrial - 96J7144 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 30 Position, Wall; Military Specification Amphenol Industrial
96J7144
Circular Connector Receptacle, Size 32, 30 Position, Wall; Military Specification Amphenol Industrial 96J7144
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 30 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 30 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100E32-8PY 96J7144
Product Name Circular Connector Receptacle, Size 32, 30 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-2431-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 111177 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2000-2201/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers